Advanced LinCMOS(TM) Low-Noise Precision Dual Operational Amplifier 14-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
Dual Op Amp, 1.9MHz BW, 80uV Vos, 1pA Ib, 14-SOIC, SM Product overview: TLC2202ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202ACDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 111011-TLC2202ACDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.6 V to 16 V, ±2.3 V to 8 V
Operating Supply Current: 1.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 200uV Offset-Max, CMOS, PDSO14
Precision Amplifiers Adv LinCMOS Lo-Nse Precision Dual
IC CMOS 2 CIRCUIT 14SOIC
IC CMOS 2 CIRCUIT 14SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2202ACDR | TLC2202ACDR-ND | 687-TLC2202ACDR | 111011-TLC2202ACDR | TLC2202ACDR | TLC2202ACDR | TLC2202ACDR | TLC2202ACDR | TLC2202ACDR |
| Product Name | TLC2202A Advanced LinCMOS(TM) Low-Noise Precision Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1.9MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202ACDR | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 to 16 volts | 4.6 volts | |||||
| VOS | 0.5000 millivolts | 0.0800 millivolts | 0.0800 millivolts | ||||||
| Quiescent Current (IQ) | 1300 microamps | ||||||||
| CMRR | 80 dB |