LinCMOS(TM) Dual Operational Amplifier 8-SOIC
2-Ch Op Amp, 1.7MHz, 16V, LinCMOS, 8-SOIC Product overview: TLC252ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC252ACD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054911-TLC252ACD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 1.9mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Open Drain 8-SOIC
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
PRICE/EA (MIN PURCH= 75) - IC, OP-AMP, 1.7MHZ, 3.6V/ S, SOIC-8; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:2; BANDWIDTH:1.7MHZ; SLEW RATE:3.6V/ S; SUPPL. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Dual Low Power
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC252ACD | 687-TLC252ACD | 054911-TLC252ACD | 296-10248-5-ND | TLC252ACD | TLC252ACD | TLC252ACD | 16977191 | TLC252ACD |
| Product Name | TLC252A LinCMOS(TM) Dual Operational Amplifier | 1.7MHz 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252ACD | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 volts | |||||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||
| CMRR | 65 dB |