Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1268677-TLC084AIPWPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Family Name: TLC084A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): ICL7641CCJD; TS274CN; TS274IN;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 20-HTSSOP
General Purpose Amplifier 4 Circuit 20-HTSSOP
General Purpose Amplifier 4 Circuit 20-HTSSOP
Quad Op Amp, 10MHz, 16V, 57mA, HTSSOP Product overview: TLC084AIPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC084AIPWPR can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1400uV Offset-Max, BIMOS, PDSO20
IC OPAMP GP 4 CIRCUIT 20HTSSOP
Operational Amplifiers - Op Amps Quad Wide Bandwidth Hi-Output Sngl Sply
IC OPAMP GP 4 CIRCUIT 20HTSSOP
General Purpose Amplifier 4 Circuit 20-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC084AIPWPR | 1268677-TLC084AIPWPR | 296-31954-1-ND | 687-TLC084AIPWPR | TLC084AIPWPR | TLC084AIPWPR | TLC084AIPWPR | TLC084AIPWPR | TLC084AIPWPR |
| Product Name | TLC084A Quad Wide Bandwidth High Output Drive Single Supply Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084AIPWPR | Instrumentation, Op Amps, Buffer Amps | Quad 10MHz 16V 57mA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 16 volts | ||||||
| VOS | 1.4 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |