Texas Instruments TLC2254A Rail-To-Rail Quad Operational Amplifier TLC2254AIDR

Description
Rail-To-Rail Quad Operational Amplifier 14-SOIC
Request a Quote Datasheet
Description
Rail-To-Rail Quad Operational Amplifier 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2254A Rail-To-Rail Quad Operational Amplifier - TLC2254AIDR - Texas Instruments
Dallas, TX, United States
TLC2254A Rail-To-Rail Quad Operational Amplifier
TLC2254AIDR
TLC2254A Rail-To-Rail Quad Operational Amplifier TLC2254AIDR
Rail-To-Rail Quad Operational Amplifier 14-SOIC

Rail-To-Rail Quad Operational Amplifier 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 200kHz 16V SOIC Operational Amplifier IC
687-TLC2254AIDR
Quad 200kHz 16V SOIC Operational Amplifier IC 687-TLC2254AIDR
Quad Op Amp, 200kHz BW, Rail-to-Rail, 16V, 4-Ch, 14-SOIC Product overview: TLC2254AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 200kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2254AIDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 200kHz BW, Rail-to-Rail, 16V, 4-Ch, 14-SOIC Product overview: TLC2254AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 200kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2254AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2254AIDR - 032554-TLC2254AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2254AIDR
032554-TLC2254AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2254AIDR 032554-TLC2254AIDR
Manufacturer: Texas Instruments Win Source Part Number: 032554-TLC2254AIDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 200μV Family Name: TLC2254A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 160μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 210kHz Alternative Parts (Cross-Reference): TLC2254AQD; TLC2254AQDRG4; TLC2254AQDRQ1; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032554-TLC2254AIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Family Name: TLC2254A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 160μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 210kHz
Alternative Parts (Cross-Reference): TLC2254AQD; TLC2254AQDRG4; TLC2254AQDRQ1;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26731-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26731-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26731-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26731-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26731-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26731-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26731-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26731-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26731-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2254AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2254AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2254AIDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2254AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2254AIDR
Instrumentation, OP Amps, Buffer Amps TLC2254AIDR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2254AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2254AIDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC2254AIDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Op-Amp, 200Khz, 0.12V/us, Soic-14; No. Of Amplifiers Texas Instruments - 33AH5018 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 200Khz, 0.12V/us, Soic-14; No. Of Amplifiers Texas Instruments
33AH5018
Op-Amp, 200Khz, 0.12V/us, Soic-14; No. Of Amplifiers Texas Instruments 33AH5018
OP-AMP, 200KHZ, 0.12V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:200kHz; Slew Rate:0.12V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 200KHZ, 0.12V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:200kHz; Slew Rate:0.12V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2254AIDR
Operational Amplifiers - Op Amps TLC2254AIDR
Operational Amplifiers - Op Amps Rail-To-Rail Quad Op Amp

Operational Amplifiers - Op Amps Rail-To-Rail Quad Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2254AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC2254AIDR
Instrumentation, OP Amps, Buffer Amps TLC2254AIDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLC2254AIDR 687-TLC2254AIDR 032554-TLC2254AIDR 296-26731-1-ND TLC2254AIDR TLC2254AIDR TLC2254AIDR 33AH5018 TLC2254AIDR TLC2254AIDR
Product Name TLC2254A Rail-To-Rail Quad Operational Amplifier Quad 200kHz 16V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2254AIDR Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 200Khz, 0.12V/us, Soic-14; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 to 16 volts 4.4 volts 4.4 volts
VOS 0.8500 millivolts 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 62.5 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIDGSR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
LM158 Dual General-Purpose Operational Amplifier - 5962-8771001PA - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers