Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD 0 to 70
General Purpose Amplifier 2 Circuit 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081422-TLC082CDGN
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 1900uV Offset-Max, BIMOS, PDSO8
Dual Op Amp, 10MHz, 16V, 57mA Out, HTSSOP Product overview: TLC082CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082CDGN can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8HVSSOP
General Purpose Amplifier 2 Circuit 8-HVSSOP
Operational Amplifiers - Op Amps Dual Wide Bandwidth Hi-Output Sngl Sply
IC OPAMP GP 2 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC082CDGN | 296-34329-5-ND | 081422-TLC082CDGN | TLC082CDGN | 687-TLC082CDGN | TLC082CDGN | TLC082CDGN | TLC082CDGN | TLC082CDGN |
| Product Name | TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082CDGN | Dual 10MHz 16V 57mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 8 volts | 4.5 volts | |||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |