Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers 8-SOIC -40 to 125
TLC2272-Q1 Automotive advanced LinCMOS rail-to-rail dual operational amplifier
Dual Op Amp, 2.18MHz GBW, 8-SOIC, Rail-to-Rail, Automotive Product overview: TLC2272QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2.18MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 2.18MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272QDRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 131811-TLC2272QDRQ1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC OP AMP 2CH 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Auto Catalog LinCMOS Rail-to-Rail OP AMPs
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2272QDRQ1 | TLC2272QDRQ1 | 687-TLC2272QDRQ1 | 131811-TLC2272QDRQ1 | 296-TLC2272QDRQ1CT-ND | TLC2272QDRQ1 | TLC2272QDRQ1 | TLC2272QDRQ1 | TLC2272QDRQ1 | TLC2272QDRQ1 |
| Product Name | TLC2272-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers | Automotive Dual 2.18MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272QDRQ1 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 4.4 volts | 4.4 volts | |||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 1500 microamps | |||||||||
| CMRR | 70 dB |