Texas Instruments TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier TLC2272IDR

Description
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC
Request a Quote
Description
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2272IDR is a dual operational amplifier in an 8-pin SOIC package, measuring 5.30mm by 6.20mm. It features rail-to-rail output swing, a typical gain bandwidth of 2.2 MHz, a slew rate of 3.6 V/μs, and a low input bias current of 1 pA. The device operates from single or split supplies, with a common-mode input voltage range that includes the negative rail. It supports an operating temperature range of -40°C to 125°C and exhibits a typical noise voltage of 9 nV/√Hz at 1 kHz. The input offset voltage is specified to a maximum of 950 μV at 25°C for the A-family variants, though the IDR version is not explicitly characterized for offset beyond the general TLC2272 specification. This device is suitable for battery-powered, handheld, and transducer interface applications requiring low noise and high input impedance.

Datasheet Summary
Powered by GS/AI

The TLC2272IDR is a dual operational amplifier in an 8-pin SOIC package, measuring 5.30mm by 6.20mm. It features rail-to-rail output swing, a typical gain bandwidth of 2.2 MHz, a slew rate of 3.6 V/μs, and a low input bias current of 1 pA. The device operates from single or split supplies, with a common-mode input voltage range that includes the negative rail. It supports an operating temperature range of -40°C to 125°C and exhibits a typical noise voltage of 9 nV/√Hz at 1 kHz. The input offset voltage is specified to a maximum of 950 μV at 25°C for the A-family variants, though the IDR version is not explicitly characterized for offset beyond the general TLC2272 specification. This device is suitable for battery-powered, handheld, and transducer interface applications requiring low noise and high input impedance.

Suppliers

Company
Product
Description
Supplier Links
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier - TLC2272IDR - Texas Instruments
Dallas, TX, United States
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier
TLC2272IDR
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier TLC2272IDR
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC

Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC

Buy Now Datasheet
Op Amps - 6610170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610170
Op Amps 6610170
Texas Instruments TLC2272IDR

Texas Instruments TLC2272IDR

Supplier's Site
Op Amps - 6610170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610170P
Op Amps 6610170P
Texas Instruments TLC2272IDR

Texas Instruments TLC2272IDR

Supplier's Site
Op Amps - 1695563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1695563
Op Amps 1695563
Texas Instruments TLC2272IDR

Texas Instruments TLC2272IDR

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IDR - 032577-TLC2272IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IDR
032577-TLC2272IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IDR 032577-TLC2272IDR
Manufacturer: Texas Instruments Win Source Part Number: 032577-TLC2272IDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 2.4mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 032577-TLC2272IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31955-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31955-2-ND
Instrumentation, Op Amps, Buffer Amps 296-31955-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31955-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31955-1-ND
Instrumentation, Op Amps, Buffer Amps 296-31955-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31955-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31955-6-ND
Instrumentation, Op Amps, Buffer Amps 296-31955-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 2.25MHz SOIC Operational Amplifier IC
687-TLC2272IDR
Dual 2.25MHz SOIC Operational Amplifier IC 687-TLC2272IDR
Dual Op Amp, 2.25MHz, Rail-to-Rail, 8-SOIC Product overview: TLC2272IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.25MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.25MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272IDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.25MHz, Rail-to-Rail, 8-SOIC Product overview: TLC2272IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.25MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.25MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2272IDR
Operational Amplifiers - Op Amps TLC2272IDR
Operational Amplifiers - Op Amps Dual Lo-Noise R-To-R Op Amp

Operational Amplifiers - Op Amps Dual Lo-Noise R-To-R Op Amp

Buy Now Datasheet
Linear Amplifier IC - 16722250 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16722250
Linear Amplifier IC 16722250
(PRICE/TC), OP-AMP, DUAL, 2.25MHZ, 3.6V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:2.25MHZ; SLEW RATE:3.6V/¦S; SUPPLY VOLTAGE RANGE:¦ 2.2V TO ¦ 8V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), OP-AMP, DUAL, 2.25MHZ, 3.6V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:2.25MHZ; SLEW RATE:3.6V/¦S; SUPPLY VOLTAGE RANGE:¦ 2.2V TO ¦ 8V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Operational Amplifier/Comparator >> Precision OpAmps - TLC2272IDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
TLC2272IDR
Operational Amplifier/Comparator >> Precision OpAmps TLC2272IDR
2.25MHz 1pA Dual SOIC-8 Precision OpAmps ROHS

2.25MHz 1pA Dual SOIC-8 Precision OpAmps ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2272IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2272IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC2272IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2272IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2272IDR
Instrumentation, OP Amps, Buffer Amps TLC2272IDR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Op-Amp, Dual, 2.25Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH5337 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 2.25Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH5337
Op-Amp, Dual, 2.25Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH5337
OP-AMP, DUAL, 2.25MHZ, 3.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.25MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, DUAL, 2.25MHZ, 3.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.25MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2272IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2272IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2272IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC2272IDR
Instrumentation, OP Amps, Buffer Amps TLC2272IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLC2272IDR 6610170 6610170P 032577-TLC2272IDR 296-31955-2-ND 687-TLC2272IDR TLC2272IDR 16722250 TLC2272IDR TLC2272IDR TLC2272IDR 28AH5337 TLC2272IDR TLC2272IDR
Product Name TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IDR Instrumentation, Op Amps, Buffer Amps Dual 2.25MHz SOIC Operational Amplifier IC Operational Amplifiers - Op Amps Linear Amplifier IC Operational Amplifier/Comparator >> Precision OpAmps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 2.25Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 4.4 to 16 volts 8 volts 16 volts 4.4 volts
VOS 2.5 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data