Dual Wide-Bandwidth High-Output-Drive Op Amp 8-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 143499-TLC072IDGNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2.1mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Dual Op Amp, 10MHz, 16V, 57mA Out, HTSSOP Product overview: TLC072IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC072IDGNR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-HVSSOP
IC OPAMP GP 2 CIRCUIT 8HVSSOP
Operational Amplifiers - Op Amps Dual Wide-Bandwidth Hi-Output-Drv Op Amp
IC OPAMP GP 2 CIRCUIT 8HVSSOP
IC OPAMP GP 2 CIRCUIT 8HVSSOP
General Purpose Amplifier 2 Circuit 8-HVSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC072IDGNR | 143499-TLC072IDGNR | 687-TLC072IDGNR | 296-7230-2-ND | TLC072IDGNR | TLC072IDGNR | TLC072IDGNR | TLC072IDGNR | TLC072IDGNR |
| Product Name | TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC072IDGNR | Dual 10MHz 16V 57mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 8 volts | 4.5 volts | 4.5 volts | ||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |