The TLC1079IDR is a quad micropower precision operational amplifier in a 14-pin SOIC package, designed for low-voltage battery-operated systems. It operates with a minimum supply voltage of 1.4 V, features a typical power dissipation of 150 µW per amplifier, and provides a 47 V/µs slew rate with an 110-kHz bandwidth. The device supports common-mode input down to the negative rail and output swing to the negative rail, with an output drive capability exceeding 20 mA. It is characterized for operation from -40°C to 85°C and includes on-chip ESD protection rated to 2000 V per MIL-PRF-38535, Method 3015.2. The package is available in tape and reel for high-volume automated assembly.
Quad Micropower Precision Low-Voltage Operational Amplifier 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 054890-TLC1079IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.047 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quad Op Amp, 110kHz BW, 200uV Vos, 16V, 4-Ch, 14-SOIC Product overview: TLC1079IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 110kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1079IDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit 14-SOIC
Precision Amplifiers Quad Micropower Precision Lo-Voltage
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC1079IDR | 054890-TLC1079IDR | 687-TLC1079IDR | TLC1079IDR-ND | TLC1079IDR | TLC1079IDR | TLC1079IDR | TLC1079IDR |
| Product Name | TLC1079 Quad Micropower Precision Low-Voltage Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1079IDR | Quad 110kHz 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.4 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||
| VOS | 0.8500 millivolts | 0.2000 millivolts | 0.1800 millivolts | |||||
| Quiescent Current (IQ) | 17 microamps | |||||||
| CMRR | 70 dB |