The TLC1079ID is a quad operational amplifier in a 14-pin small-outline package, designed for low-voltage battery-operated systems with operation down to 1.4 V. It dissipates 150 µW per amplifier, offers a 110-kHz bandwidth, 47 V/µs slew rate, and 20 mA output drive capability. Input offset voltage drift is 0.1 µV/month typ, and input bias current is 0.6 pA typ. The device features input common-mode range extending below the negative rail and output swing to the negative rail. It includes on-chip ESD protection rated to 2000 V per MIL-PRF-38535, Method 3015.2, and is characterized for operation from -40°C to 85°C.
Quad Micropower Precision Low-Voltage Operational Amplifier 14-SOIC
CMOS Amplifier 4 Circuit 14-SOIC
Operational Amplifier, 4 Func, 850uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 110kHz BW, 32V/µs SR, 16V, 4-Ch, SOIC Product overview: TLC1079ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110kHz, 32V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 110kHz, 32V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1079ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1321696-TLC1079ID
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: Surface Mount
Amplifier Type: CMOS
Slew Rate: 0.032V/µs
Gain Bandwidth Product: 110 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 180 µV
Current - Supply: 29µA (x4 Channels)
Current - Output / Channel: 30 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLC1079IDG4,TLC1079I
Base Product Number: TLC1079
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 16 V
CMOS Amplifier 4 Circuit 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
Precision Amplifiers Quad Micropower
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC1079ID | 296-10237-5-ND | TLC1079ID | 687-TLC1079ID | 1321696-TLC1079ID | TLC1079ID | TLC1079ID | TLC1079ID |
| Product Name | TLC1079 Quad Micropower Precision Low-Voltage Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 110kHz 32V 16V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.4 to 16 volts | 3 to 16 volts | 3 volts | |||||
| VOS | 0.8500 millivolts | 0.1800 millivolts | 0.1800 millivolts | |||||
| Quiescent Current (IQ) | 17 microamps | |||||||
| CMRR | 70 dB |