Texas Instruments TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier TLC2274ACDR

Description
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier - TLC2274ACDR - Texas Instruments
Dallas, TX, United States
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier
TLC2274ACDR
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier TLC2274ACDR
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC 0 to 70

Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACDR - 032581-TLC2274ACDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACDR
032581-TLC2274ACDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACDR 032581-TLC2274ACDR
Manufacturer: Texas Instruments Win Source Part Number: 032581-TLC2274ACDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: TLC2274A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 4.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Alternative Parts (Cross-Reference): EL5410CSZ; TS924AIDT; EL5420CS-T13; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico, Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Logistics, Portable Devices, Industrial, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 032581-TLC2274ACDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2274A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Alternative Parts (Cross-Reference): EL5410CSZ; TS924AIDT; EL5420CS-T13;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Logistics, Portable Devices, Industrial, Automotive

Buy Now Datasheet
Singapore, Singapore
Quad 2.18MHz 3.6V 8V Operational Amplifier IC
687-TLC2274ACDR
Quad 2.18MHz 3.6V 8V Operational Amplifier IC 687-TLC2274ACDR
Quad Op Amp, 2.18MHz GBW, 3.6V/µs SR, 8V Op, 14-SOIC Product overview: TLC2274ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 3.6V, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 3.6V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274ACDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.18MHz GBW, 3.6V/µs SR, 8V Op, 14-SOIC Product overview: TLC2274ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 3.6V, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 3.6V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274ACDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1813-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1813-2-ND
Instrumentation, Op Amps, Buffer Amps 296-1813-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1813-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1813-1-ND
Instrumentation, Op Amps, Buffer Amps 296-1813-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1813-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1813-6-ND
Instrumentation, Op Amps, Buffer Amps 296-1813-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2274ACDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2274ACDR
Instrumentation, OP Amps, Buffer Amps TLC2274ACDR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2274ACDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2274ACDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC2274ACDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2274ACDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC2274ACDR
Instrumentation, OP Amps, Buffer Amps TLC2274ACDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Op-Amp, 2.18Mhz, 3.6V/us, Soic-14; No. Of Amplifiers Texas Instruments - 28AH5338 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 2.18Mhz, 3.6V/us, Soic-14; No. Of Amplifiers Texas Instruments
28AH5338
Op-Amp, 2.18Mhz, 3.6V/us, Soic-14; No. Of Amplifiers Texas Instruments 28AH5338
OP-AMP, 2.18MHZ, 3.6V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP-AMP, 2.18MHZ, 3.6V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2274ACDR
Operational Amplifiers - Op Amps TLC2274ACDR
Operational Amplifiers - Op Amps Quad Low Noise R/R

Operational Amplifiers - Op Amps Quad Low Noise R/R

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2274ACDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2274ACDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLC2274ACDR 032581-TLC2274ACDR 687-TLC2274ACDR 296-1813-2-ND TLC2274ACDR TLC2274ACDR TLC2274ACDR 28AH5338 TLC2274ACDR TLC2274ACDR
Product Name TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACDR Quad 2.18MHz 3.6V 8V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 2.18Mhz, 3.6V/us, Soic-14; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 4.4 to 16 volts 8 volts 4.4 volts 4.4 volts
VOS 0.9500 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-8771002PA - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - CLC501AJ-MIL - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
2 suppliers
LM158 Dual General-Purpose Operational Amplifier - 5962-8771001PA - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers