Texas Instruments TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp TLC074CDR

Description
Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp - TLC074CDR - Texas Instruments
Dallas, TX, United States
TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp
TLC074CDR
TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp TLC074CDR
Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC 0 to 70

Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-2417-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-2417-1-ND
Instrumentation, Op Amps, Buffer Amps 296-2417-1-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-2417-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-2417-6-ND
Instrumentation, Op Amps, Buffer Amps 296-2417-6-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-2417-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-2417-2-ND
Instrumentation, Op Amps, Buffer Amps 296-2417-2-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 10MHz 16V 57mA Operational Amplifier IC
687-TLC074CDR
Quad 10MHz 16V 57mA Operational Amplifier IC 687-TLC074CDR
Quad Op Amp, 10MHz, 16V, 57mA Output, 14-SOIC Product overview: TLC074CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC074CDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 10MHz, 16V, 57mA Output, 14-SOIC Product overview: TLC074CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC074CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CDR - 1108024-TLC074CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CDR
1108024-TLC074CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CDR 1108024-TLC074CDR
Manufacturer: Texas Instruments Win Source Part Number: 1108024-TLC074CDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 19 V/μs Current - Input Bias: 1.5pA Voltage - Input Offset: 390μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V Operating Supply Current: 2.1mA Channel Output Current: 57mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108024-TLC074CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2.1mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC074CDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC074CDR
Instrumentation, OP Amps, Buffer Amps TLC074CDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC074CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC074CDR
Instrumentation, OP Amps, Buffer Amps TLC074CDR
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC074CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC074CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC074CDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC074CDR
Operational Amplifiers - Op Amps TLC074CDR
Operational Amplifiers - Op Amps Dual Wide-Bandwidth Hi-Output-Drv Op Amp

Operational Amplifiers - Op Amps Dual Wide-Bandwidth Hi-Output-Drv Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC074CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC074CDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC074CDR 296-2417-1-ND 687-TLC074CDR 1108024-TLC074CDR TLC074CDR TLC074CDR TLC074CDR TLC074CDR TLC074CDR
Product Name TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp Instrumentation, Op Amps, Buffer Amps Quad 10MHz 16V 57mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CDR Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts 4.5 to 16 volts 4.5 volts 4.5 volts
VOS 1.9 millivolts 0.3900 millivolts 0.3900 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data