Single Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD 0 to 70
General Purpose Amplifier 1 Circuit 8-HVSSOP
Operational Amplifier, 1 Func, 1900uV Offset-Max, BIMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 757463-TLC081CDGN
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.9mA
Amplifier Type: General Purpose
Slew Rate: 19V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Current - Output / Channel: 57mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: TLC081
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 16V, ±2.25V ~ 8V
16V 10MHz Op Amp, Single Supply, 57mA Output, HTSSOP Product overview: TLC081CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 10MHz, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 10MHz, 57mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC081CDGN can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8HVSSOP
General Purpose Amplifier 1 Circuit 8-HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
Operational Amplifiers - Op Amps High-Output
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC081CDGN | 296-7262-5-ND | TLC081CDGN | 757463-TLC081CDGN | 687-TLC081CDGN | TLC081CDGN | TLC081CDGN | TLC081CDGN | TLC081CDGN |
| Product Name | TLC081 Single Wide Bandwidth High Output Drive Single Supply Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC081CDGN | 16V 10MHz 57mA HTSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 8 volts | 4.5 volts | |||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |