The TLC25L2BCP is a dual operational amplifier in an 8-pin plastic dual in-line package, designed for single- or dual-supply operation from 1.4 V to 16 V with a common-mode input range that includes the negative rail. It features a maximum input offset voltage of 2 mV, low power consumption, and unity-gain stability. The device is characterized for operation from 0°C to 70°C and includes internal ESD protection rated to 2000 V per MIL-STD-883C, Method 3015.1.
LinCMOS(TM) Dual Operational Amplifier 8-PDIP 0 to 70
2-Ch Op Amp, 85kHz BW, 235uV Vos, 16V, LinCMOS, PDIP Product overview: TLC25L2BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25L2BCP can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDIP8
CMOS Amplifier 2 Circuit Open Drain 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1108166-TLC25L2BCP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 235μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 29μA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps LiNCMOS Lw Bias
CMOS Amplifier 2 Circuit Open Drain 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC25L2BCP | 687-TLC25L2BCP | TLC25L2BCP | 296-7299-5-ND | 1108166-TLC25L2BCP | TLC25L2BCP | TLC25L2BCP | TLC25L2BCP | 815-TLC25L2BCP |
| Product Name | TLC25L2B LinCMOS(TM) Dual Operational Amplifier | 85kHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L2BCP | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8DIP | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 volts | |||||
| VOS | 2 millivolts | 0.2350 millivolts | 0.2350 millivolts | ||||||
| Quiescent Current (IQ) | 17 microamps | ||||||||
| CMRR | 65 dB |