The TLC1078CDR is a low-power operational amplifier designed for battery-operated applications, operating on a minimum supply voltage of 1.4 V. It features a low power dissipation of approximately 10 µW per amplifier and offers a high open-loop gain of 800,000. The device has a typical input offset voltage of 450 µV and an input offset voltage drift of 0.1 µV per month, ensuring stable performance over time. The TLC1078CDR supports a common-mode input voltage range that extends below the negative rail and allows output voltage swing to the negative rail, making it suitable for low-voltage applications. It has a slew rate of 47 V/ms and can drive output currents greater than 20 mA, accommodating both small resistive and larger capacitive loads. The device is available in a small-outline package and includes on-chip ESD protection circuitry, rated for up to 2000 V. This operational amplifier is characterized for operation from 0°C to 70°C, making it appropriate for standard temperature applications. Its compatibility with existing designs that utilize the TLC27L series allows for easy upgrades to enhance performance.
Dual Micropower Precision Low-Voltage Operational Amplifier 8-SOIC 0 to 70
CMOS Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 814239-TLC1078CDR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.047V/μs
Gain Bandwidth Product: 110kHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 180μV
Current - Supply: 29μA
Current - Output / Channel: 30mA
Voltage - Supply, Single/Dual (±): 1.4V ~ 16V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: TLC1078
Dual Op Amp, 110kHz BW, 1.4-16V, 29uA, 8-SOIC Product overview: TLC1078CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110kHz, 16V, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 110kHz, 16V, 29uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1078CDR can be used for catalog matching and distributor lookup.
Precision Amplifiers Dual Micropower Precision Lo-Voltage
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC1078CDR | TLC1078CDR-ND | 814239-TLC1078CDR | 687-TLC1078CDR | TLC1078CDR | TLC1078CDR | TLC1078CDR | TLC1078CDR |
| Product Name | TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1078CDR | Dual 110kHz 16V 29uA Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 volts | |||||
| VOS | 0.4500 millivolts | 0.1800 millivolts | 0.1800 millivolts | |||||
| Quiescent Current (IQ) | 17 microamps | |||||||
| CMRR | 70 dB |