Dual Low-Noise Precision Rail-To-Rail Operational Amplifier 14-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268727-TLC2202CDR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Family Name: TLC2202
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 2.7 V/μs
GBP - Gain Bandwidth Product: 1.9MHz
Dual Supply Voltage (±): 4.6 V ~ 16 V, ±2.3 V ~ 8 V
Alternative Parts (Cross-Reference): ICL7622BCPD+; ICL7621DCSA+; ICL7621BCPA+;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1.9MHz BW, 100uV Vos, 8V, 2.7V/µs Slew, 14-SOIC Product overview: TLC2202CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.9MHz, 8V, 2.7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.9MHz, 8V, 2.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202CDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDSO14
Precision Amplifiers Dual Lo-Noise Prec Rail-to-Rail
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC CMOS 2 CIRCUIT 14SOIC
IC CMOS 2 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2202CDR | TLC2202CDR-ND | 1268727-TLC2202CDR | 687-TLC2202CDR | TLC2202CDR | TLC2202CDR | TLC2202CDR | TLC2202CDR | TLC2202CDR |
| Product Name | TLC2202 Dual Low-Noise Precision Rail-To-Rail Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202CDR | Dual 1.9MHz 8V 2.7V Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 volts | ||||||
| VOS | 1 millivolts | 0.1000 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 1300 microamps | ||||||||
| CMRR | 80 dB |