Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC -40 to 125
Operational Amplifier, 4 Func, 1400uV Offset-Max, BIMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1268630-TLC074AID
Packaging: Tube
Mounting Style: SMD
Supply Current: 2.1mA
Amplifier Type: General Purpose
Slew Rate: 19V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Current - Output / Channel: 57mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: TLC074A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 16V, ±2.25V ~ 8V
CMOS Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 10MHz, 16V, 57mA, 14-SOIC Product overview: TLC074AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC074AID can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad Lw Pwr
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC074AID | TLC074AID | 1268630-TLC074AID | 296-7239-5-ND | 687-TLC074AID | TLC074AID | TLC074AID | TLC074AID |
| Product Name | TLC074A Quad Wide-Bandwidth High-Output-Drive Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074AID | Instrumentation, Op Amps, Buffer Amps | Quad 10MHz 16V 57mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 8 volts | 4.5 volts | ||||
| VOS | 1.4 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |