Low Noise Precision Rail-To-Rail Output Operational Amplifier 8-PDIP 0 to 70
Single precision op-amp,TLC2201CP DIP8
Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1268721-TLC2201CP
Series: LinCMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Family Name: TLC2201
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Output Current per Channel: 50mA
SR - Slew Rate: 2.7 V/μs
GBP - Gain Bandwidth Product: 1.9MHz
Dual Supply Voltage (±): 4.6 V ~ 16 V, ±2.3 V ~ 8 V
Alternative Parts (Cross-Reference): OP191GP; AD8031BNZ; AD8031ANZ;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Precision Op Amp, 1.9MHz GBW, 100uV Vos, 85dB CMRR, 1.1mA, 8-PDIP Product overview: TLC2201CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.1mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.1mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2201CP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
OP AMP, CMOS LOW NOISE, 2201, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:1.8MHz; Slew Rate:2.7V/µs; Supply Voltage Range:± 2.3V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
OP AMP, CMOS LOW NOISE, 2201, DIP8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1.8MHZ; SLEW RATE:2.7V/µS; SUPPLY VOLTAGE RANGE:± 2.3V TO ± 8V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 1.9MHZ RRO 8DIP
Precision Amplifiers Low Noise R/R
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2201CP | 428470 | 428470P | TLC2201CP | 1268721-TLC2201CP | 296-10241-5-ND | 687-TLC2201CP | TLC2201CP | TLC2201CP | 54AH1570 | 16880258 | 815-TLC2201CP | TLC2201CP | TLC2201CP |
| Product Name | TLC2201 Low Noise Precision Rail-To-Rail Output Operational Amplifier | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2201CP | Instrumentation, Op Amps, Buffer Amps | 1.9MHz 1.1mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Cmos Low Noise, 2201, Dip8; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | IC OPAMP GP 1.9MHZ RRO 8DIP | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 volts | 2.3 to 8 volts | ||||||||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||||||||
| Quiescent Current (IQ) | 1500 microamps | |||||||||||||
| CMRR | 85 dB |