Dual Rail-To-Rail Micropower Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDIP8
Dual Op Amp, 200kHz BW, 80uA, Rail-to-Rail, 8-PDIP Product overview: TLC2252CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 80uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 80uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252CP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054897-TLC2252CP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 80μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 210kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps Dual Rail-Rail
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2252CP | TLC2252CP | 687-TLC2252CP | 054897-TLC2252CP | 296-7079-5-ND | TLC2252CP | TLC2252CP | TLC2252CP |
| Product Name | TLC2252 Dual Rail-To-Rail Micropower Operational Amplifier | Dual 200kHz 80uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252CP | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 16 volts | ||||
| GBW | 0.2000 MHz | 0.2100 MHz | 0.2100 MHz | |||||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | ||
| CMRR | 70 dB |