The TLC2264AM is a quad operational amplifier from Texas Instruments featuring rail-to-rail output capability, making it suitable for both single-supply and split-supply applications. It operates with a low power consumption of 500 µA maximum per amplifier, which is advantageous for battery-powered designs. The device exhibits low noise performance, with a typical noise voltage of 12 nV/,àöHz at 1 kHz, and a low input bias current of 1 pA, enhancing its suitability for precision applications. The common-mode input voltage range includes the negative rail, allowing for versatile application in various signal conditioning tasks, particularly with high-impedance sources like piezoelectric transducers. The TLC2264AM is fully characterized at 5 V and ±5 V, and it provides a maximum input offset voltage of 950 µV, making it a reliable choice for precision circuits. This operational amplifier is also a performance upgrade over previous models, offering improved output dynamic range and lower noise levels.
Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier 14-CDIP -55 to 125
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, CDIP14
MILITARY-GRADE, QUAD, 16-V, 710-
Manufacturer: Texas Instruments
Win Source Part Number: 1268760-TLC2264AMJB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Rail-To-Rail Low Power Precision Advanced LinCMOS™ Quad Operational Amplifier 14-CDIP -55 to 125 Product overview: TLC2264AMJB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264AMJB can be used for catalog matching and distributor lookup.
MILITARY-GRADE, QUAD, 16-V, 710-
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-CDIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2264AMJB | TLC2264AMJB | 296-TLC2264AMJB-ND | 1268760-TLC2264AMJB | 687-TLC2264AMJB | TLC2264AMJB | TLC2264AMJB |
| Product Name | TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264AMJB | Low-Power Quad Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 4.4 volts | ||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | ||||||
| CMRR | 70 dB | ||||||
| GBW | 0.8200 MHz | 0.7300 MHz |