Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD -40 to 125
Dual Op Amp, 10MHz, 16V, 57mA, HTSSOP Product overview: TLC082IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082IDGN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-HVSSOP
Operational Amplifiers - Op Amps Dual Wide Bandwidth Hi-Output Sngl Sply
IC OPAMP GP 2 CIRCUIT 8HVSSOP
Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD -40 to 125
General Purpose Amplifier 2 Circuit 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC082IDGN | 687-TLC082IDGN | 296-34331-5-ND | TLC082IDGN | TLC082IDGN | 815-TLC082IDGN | TLC082IDGN |
| Product Name | TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp | Dual 10MHz 16V 57mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-MSOP-PowerPAD -40 to 125 | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | 5 volts | |||
| VOS | 1.9 millivolts | 1.9 millivolts | 0.3900 millivolts | ||||
| Quiescent Current (IQ) | 2500 microamps | ||||||
| CMRR | 80 dB |