Quad Low-Voltage Operational Amplifier 14-PDIP 0 to 70
Quad Op Amp, 1.7MHz GBW, 8V Max Supply, 14-PDIP Product overview: TLC254CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC254CN can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032592-TLC254CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 4.5mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDIP14
Operational Amplifiers - Op Amps Lin CMOS Quad
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC254CN | 687-TLC254CN | 296-2907-5-ND | 032592-TLC254CN | TLC254CN | TLC254CN | TLC254CN | TLC254CN |
| Product Name | TLC254 Quad Low-Voltage Operational Amplifier | Quad 1.7MHz 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254CN | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 8 volts | 1.4 to 16 volts | 1.4 volts | ||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | |||||
| Quiescent Current (IQ) | 1600 microamps | |||||||
| CMRR | 65 dB |