Operational Amplifier, 4 Func, 3000uV Offset-Max, BIMOS, PDSO16
CMOS Amplifier 4 Circuit 16-SOIC
IC CMOS 4 CIRCUIT 16SOIC
IC CMOS 4 CIRCUIT 16SOIC
CMOS Amplifier 4 Circuit 16-SOIC
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC075CDR | 296-2418-2-ND | TLC075CDR | TLC075CDR | TLC075CDR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |||
| Package Type | SOP; SOP16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Source Current (IS) | 2.1 milliamps | 2.1 milliamps | 2.1 milliamps | ||
| Slew Rate | 19 V/µs | 1.90E-5 V/µs | 19 V/µs |