The TLC1079CDG4 is a low-power operational amplifier designed for battery-operated applications, operating on a minimum supply voltage of 1.4 V. It features a typical power dissipation of 10 µW per amplifier, making it suitable for energy-efficient designs. The amplifier has a high open-loop gain of 800,000 and a slew rate of 47 V/ms, which allows for fast signal processing. Its input offset voltage is low, with a maximum of 850 µV, and it exhibits minimal drift of 0.1 µV/month. The device supports a common-mode input voltage range that extends below the negative rail, and its output voltage range includes the negative rail, enhancing its versatility in various applications. The TLC1079CDG4 is available in a small-outline package, which is beneficial for high-density system designs. Additionally, it incorporates on-chip ESD protection circuitry, ensuring reliability in handling. The operational temperature range for this device is from 0°C to 70°C.
Quad Micropower Precision Low-Voltage Operational Amplifier 14-SOIC 0 to 70
CMOS Amplifier 4 Circuit 14-SOIC
Precision Amplifiers Quad Micropower
CMOS Amplifier 4 Circuit 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC1079CDG4 | TLC1079CDG4-ND | TLC1079CDG4 | TLC1079CDG4 | TLC1079CDG4 | TLC1079CDG4 |
| Product Name | TLC1079 Quad Micropower Precision Low-Voltage Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 volts | ||||
| VOS | 0.8500 millivolts | 0.1800 millivolts | ||||
| Quiescent Current (IQ) | 17 microamps | |||||
| CMRR | 70 dB |