Dual Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1319425-TLC073AID
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 2
Standard Package: 50
Mounting: Surface Mount
Amplifier Type: CMOS
Slew Rate: 19V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 1.5 pA
Voltage - Input Offset: 390 µV
Current - Supply: 2.1mA (x2 Channels)
Current - Output / Channel: 57 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-7233-5-NDR,2156-
Base Product Number: TLC073
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 16 V
Operational Amplifier, 2 Func, 1400uV Offset-Max, BIMOS, PDSO14
2-Ch 10MHz Op Amp, 16V, 80dB CMRR, 50pA Ib, 1.4mV Vos, SOIC Product overview: TLC073AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC073AID can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 14-SOIC
IC CMOS 2 CIRCUIT 14SOIC
CMOS Amplifier 2 Circuit 14-SOIC
Operational Amplifiers - Op Amps Dual Lw Pwr
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC073AID | 1319425-TLC073AID | TLC073AID | 687-TLC073AID | 296-7233-5-ND | TLC073AID | TLC073AID | TLC073AID |
| Product Name | TLC073A Dual Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 10MHz 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | ||||||
| VOS | 1.4 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |