CMOS Amplifier 4 Circuit Open Drain 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC254CNG4-ND | TLC254CNG4 | TLC254CNG4 | TLC254CNG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | |
| Slew Rate | 4.5 V/µs | 4.50E-6 V/µs | 4.5 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 1.4 volts |