The TLC2254CN is a quad operational amplifier with rail-to-rail output performance and micropower operation of 35 µA per channel. It is packaged in a 14-pin PDIP with dimensions of 50.6 mm length, 13.97 mm width, and 11.23 mm height. The device operates from 0°C to 70°C and has a maximum input offset voltage of 1500 µV at 25°C. It supports single- or split-supply operation, features a common-mode input voltage range that includes the negative rail, and offers low noise of 19 nV/√Hz at 1 kHz.
Quad Rail-To-Rail uPower Operational Amplifier 14-PDIP 0 to 70
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDIP14
Quad Op Amp, 200kHz BW, Rail-to-Rail, 8V, 160uA Product overview: TLC2254CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200kHz, 8V, 160uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 200kHz, 8V, 160uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2254CN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054901-TLC2254CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 160μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 210kHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC OPAMP GP 210KHZ RRO 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad R/R
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2254CN | 296-7088-5-ND | TLC2254CN | 687-TLC2254CN | 054901-TLC2254CN | 815-TLC2254CN | TLC2254CN | TLC2254CN | TLC2254CN |
| Product Name | TLC2254 Quad Rail-To-Rail uPower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 200kHz 8V 160uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2254CN | IC OPAMP GP 210KHZ RRO 14DIP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 4.4 volts | |||||
| GBW | 0.2000 MHz | 0.2100 MHz | 0.2100 MHz | ||||||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | |||
| CMRR | 70 dB |