Low Noise Precision Rail-To-Rail Output Operational Amplifier 8-PDIP
Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDIP8
Op Amp, 1.9MHz BW, 500uV Vos, 1.1mA, Rail-to-Rail, 8-PDIP Product overview: TLC2201IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.1mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.1mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2201IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032547-TLC2201IP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.6 V to 16 V, ±2.3 V to 8 V
Operating Supply Current: 1.1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Medical, Sensing & Instrumentation
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Low Noise Precision ail-To- ail Output Operational Amplifier 8-PDIP
Precision Amplifiers Low Noise Precision Rail-to-Rail Out
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
OP AMP, CMOS LOW NOISE, 2201, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:1.9MHz; Slew Rate:2.7V/µs; Supply Voltage Range:± 2.3V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2201IP | TLC2201IP | 687-TLC2201IP | 032547-TLC2201IP | 296-7062-5-ND | 815-TLC2201IP | TLC2201IP | TLC2201IP | TLC2201IP | 29AH7808 |
| Product Name | TLC2201 Low Noise Precision Rail-To-Rail Output Operational Amplifier | 1.9MHz 1.1mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2201IP | Instrumentation, Op Amps, Buffer Amps | Low Noise Precision ail-To- ail Output Operational Amplifier 8-PDIP | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Cmos Low Noise, 2201, Dip8; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 to 16 volts | 5 volts | 4.6 volts | 2.3 to 8 volts | ||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.5000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 1500 microamps | |||||||||
| CMRR | 85 dB |