General Purpose Amplifier 2 Circuit 14-SOIC
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIMOS, PDSO14
Dual Op Amp, 10MHz BW, 8V, 57mA Out, SOIC, BICMOS Product overview: TLC083CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 8V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 8V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC083CD can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 14SOIC
General Purpose Amplifier 2 Circuit 14-SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-2422-5-ND | TLC083CD | 687-TLC083CD | TLC083CD | TLC083CD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 10MHz 8V 57mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | |||
| Slew Rate | 19 V/µs | 19 V/µs | 1.90E-5 V/µs | 19 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOP; SOP14 | Rail/Tube | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Standards | RoHS | RoHS | RoHS |