The TLC25L2ACD is a dual operational amplifier in an 8-pin SOIC package, designed for single-supply operation from 1.4 V to 16 V with a common-mode input range that includes the negative rail. It has a maximum input offset voltage of 5 mV, a typical noise level of 30 nV/√Hz at 1 kHz, and is characterized for operation from 0°C to 70°C. The device includes internal ESD protection meeting MIL-STD-883C, Method 3015.1, and supports unity-gain stability. It is intended for low-power, battery-operated applications such as transducer interfacing and signal buffering.
LinCMOS(TM) Dual Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
2-Ch Op Amp, 85kHz BW, 16V, 60pA Ib, 8-SOIC Product overview: TLC25L2ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25L2ACD can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Open Drain 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 054920-TLC25L2ACD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 29μA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Open Drain 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps LiNCMOS Lw Bias
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC25L2ACD | TLC25L2ACD | 687-TLC25L2ACD | 296-7297-5-ND | 054920-TLC25L2ACD | TLC25L2ACD | TLC25L2ACD | TLC25L2ACD |
| Product Name | TLC25L2A LinCMOS(TM) Dual Operational Amplifier | 85kHz 16V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L2ACD | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 volts | ||||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||
| Quiescent Current (IQ) | 17 microamps | |||||||
| CMRR | 65 dB |