The TLC2262A is a dual operational amplifier with rail-to-rail output performance, designed for single- and split-supply applications. It features a maximum input offset voltage of 950 µV at 25°C, low noise of 12 nV/√Hz at 1 kHz, and a supply current of 500 µA max per amplifier. The device operates over a temperature range of -40°C to 125°C and is packaged in an 8-pin TSSOP. It supports common-mode input voltage range including the negative rail and is suitable for battery-powered and high-impedance signal conditioning applications.
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1268749-TLC2262AIPWR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2262A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 425μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 0.55 V/μs
GBP - Gain Bandwidth Product: 730kHz
Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Alternative Parts (Cross-Reference): OP296HRU; TSH72CPT; OP296HRU-REEL;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
2-Ch CMOS Op Amp, 820kHz GBW, 300uV Vos, RRO, 8-TSSOP Product overview: TLC2262AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 820kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2262AIPWRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 730KHZ RRO 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Dual
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2262AIPWRG4 | 1268749-TLC2262AIPWRG4 | TLC2262AIPWRG4-ND | 687-TLC2262AIPWRG4 | 815-TLC2262AIPWRG4 | TLC2262AIPWRG4 | TLC2262AIPWRG4 | TLC2262AIPWRG4 | TLC2262AIPWRG4 |
| Product Name | TLC2262A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262AIPWRG4 | Instrumentation, Op Amps, Buffer Amps | 820kHz TSSOP Operational Amplifier IC | IC OPAMP GP 730KHZ RRO 8TSSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 volts | ||||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | ||||||||
| CMRR | 70 dB |