Single Wide Bandwidth High Output Drive Single Supply Op Amp 8-PDIP -40 to 125
Operational Amplifier, 1 Func, 1900uV Offset-Max, BIMOS, PDIP8
General Purpose Amplifier 1 Circuit 8-PDIP
Single Supply Op Amp, 16V, 10MHz, 57mA Output, 8-PDIP Product overview: TLC081IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 10MHz, 57mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 10MHz, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC081IP can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps High Speed R/R
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC081IP | TLC081IP | 296-7265-5-ND | 687-TLC081IP | TLC081IP | TLC081IP | TLC081IP | TLC081IP | TLC081IP |
| Product Name | TLC081 Single Wide Bandwidth High Output Drive Single Supply Op Amp | Instrumentation, Op Amps, Buffer Amps | 16V 10MHz 57mA Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | ||||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |