Quad Wide-Bandwidth High-Output-Drive Op Amp 20-HTSSOP -40 to 125
Operational Amplifier, 4 Func, 2000uV Offset-Max, BIMOS, PDSO20
CMOS Amplifier 4 Circuit 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054873-TLC074AIPWP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2.1mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quad Op Amp, 10MHz BW, 57mA Output, HTSSOP Product overview: TLC074AIPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 57mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC074AIPWP can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 20-HTSSOP
IC CMOS 4 CIRCUIT 20HTSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC074AIPWP | TLC074AIPWP | 296-7241-5-ND | 054873-TLC074AIPWP | 687-TLC074AIPWP | TLC074AIPWP | TLC074AIPWP |
| Product Name | TLC074A Quad Wide-Bandwidth High-Output-Drive Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074AIPWP | Quad 10MHz 57mA HTSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 8 volts | 4.5 volts | |||
| VOS | 1.4 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||
| Quiescent Current (IQ) | 2500 microamps | ||||||
| CMRR | 80 dB | ||||||
| GBW | 10 MHz | 10 MHz | 10 MHz |