Texas Instruments TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier TLC2272ACPW

Description
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-TSSOP
Request a Quote Datasheet
Description
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier - TLC2272ACPW - Texas Instruments
Dallas, TX, United States
TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier
TLC2272ACPW
TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier TLC2272ACPW
Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-TSSOP

Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272ACPW - 081437-TLC2272ACPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272ACPW
081437-TLC2272ACPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272ACPW 081437-TLC2272ACPW
Manufacturer: Texas Instruments Win Source Part Number: 081437-TLC2272ACPW Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 2.4mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081437-TLC2272ACPW
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 2.18MHz TSSOP Operational Amplifier IC
687-TLC2272ACPW
Dual 2.18MHz TSSOP Operational Amplifier IC 687-TLC2272ACPW
Dual Op Amp, 2.18MHz, Low Noise, Rail-to-Rail, 8-TSSOP Product overview: TLC2272ACPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272ACPW can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.18MHz, Low Noise, Rail-to-Rail, 8-TSSOP Product overview: TLC2272ACPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272ACPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34338-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34338-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34338-5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2272ACPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2272ACPW
Integrated Circuits (ICs) - Linear - Amplifiers TLC2272ACPW
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272ACPW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2272ACPW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2272ACPW
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2272ACPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2272ACPW
Instrumentation, OP Amps, Buffer Amps TLC2272ACPW
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2272ACPW
Operational Amplifiers - Op Amps TLC2272ACPW
Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Dual

Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Dual

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2272ACPW 081437-TLC2272ACPW 687-TLC2272ACPW 296-34338-5-ND TLC2272ACPW TLC2272ACPW TLC2272ACPW TLC2272ACPW
Product Name TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272ACPW Dual 2.18MHz TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 4.4 to 16 volts 8 volts 16 volts
VOS 0.9500 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
Instrumentation, OP Amps, Buffer Amps - INA101HP-1 - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 6.7 milliamps
VOS 0.1250 millivolts
View Details
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers