The TLC2264IDR is a quad operational amplifier from Texas Instruments, designed for general-purpose applications. It features rail-to-rail output, allowing for increased dynamic range in both single-supply and split-supply configurations. The device operates within a supply voltage range of 4.4 V to 16 V or ±2.2 V to 8 V, with a maximum supply current of 850 µA per amplifier. This amplifier exhibits low input bias current of 1 pA and a low input offset voltage of 300 µV, making it suitable for precision applications. The gain bandwidth product is rated at 730 kHz, and the amplifier can drive output currents up to 50 mA. The operating temperature range is broad, from -40°C to 125°C, which enhances its applicability in various environments. The TLC2264IDR is packaged in a 16-SOIC format and is compliant with halogen-free standards. It is a popular choice among engineers for its low noise performance and efficiency, particularly in battery-powered and portable devices.
Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032568-TLC2264IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2264
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 730kHz
Alternative Parts (Cross-Reference): MCP6H04-E/SL; MCP6H04T-E/SL; MCP6H04T-E/SLVAO; EL5410CS-T7;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quad Op Amp, 710kHz GBW, 8V Max Supply, 4-Ch, SOIC Product overview: TLC2264IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 710kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 710kHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264IDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad Adv LinCMOS Rail-to-Rail
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 730KHZ RRO 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC2264IDR | 296-41669-6-ND | 032568-TLC2264IDR | 687-TLC2264IDR | TLC2264IDR | TLC2264IDR | TLC2264IDR | TLC2264IDR | TLC2264IDR | 815-TLC2264IDR |
| Product Name | TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264IDR | Quad 710kHz 8V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 730KHZ RRO 14SOIC |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 4.4 volts | 4.4 volts | |||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 70 dB |