The TLC2274A is a quad operational amplifier with rail-to-rail output performance, offering a typical gain-bandwidth of 2.2 MHz and a slew rate of 3.6 V/μs. It features low input bias current of 1 pA and low input offset voltage of 950 μV maximum at 25°C. The device operates from single or split supplies and includes the negative rail in its common-mode input voltage range. It is available in a 14-pin TSSOP package and is characterized for operation from 0°C to 70°C.
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-TSSOP 0 to 70
Quad Op Amp, 2.18MHz GBW, Rail-to-Rail, 16V, TSSOP Product overview: TLC2274ACPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274ACPWR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
TLC2274A Advanced LinCMOS rail-to-rail quad precision operational amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1108126-TLC2274ACPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Low Noise R/R
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
OP AMP, 2.18MHZ, TSSOP-14; NO. OF AMPLIF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2274ACPWR | 687-TLC2274ACPWR | 296-TLC2274ACPWRTR-ND | TLC2274ACPWR | 1108126-TLC2274ACPWR | TLC2274ACPWR | TLC2274ACPWR | TLC2274ACPWR | TLC2274ACPWR | 26AJ9877 | TLC2274ACPWR |
| Product Name | TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Quad 2.18MHz 16V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACPWR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 2.18Mhz, Tssop-14; No. Of Amplif; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 4.4 volts | 4.4 volts | ||||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||||
| CMRR | 70 dB |