Texas Instruments TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp TLC072CP

Description
Dual Wide-Bandwidth High-Output-Drive Op Amp 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Wide-Bandwidth High-Output-Drive Op Amp 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp - TLC072CP - Texas Instruments
Dallas, TX, United States
TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp
TLC072CP
TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp TLC072CP
Dual Wide-Bandwidth High-Output-Drive Op Amp 8-PDIP 0 to 70

Dual Wide-Bandwidth High-Output-Drive Op Amp 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 16V 57mA Operational Amplifier IC
687-TLC072CP
Dual 10MHz 16V 57mA Operational Amplifier IC 687-TLC072CP
Dual Op Amp, 10MHz, 16V, 57mA Output, BICMOS Product overview: TLC072CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC072CP can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz, 16V, 57mA Output, BICMOS Product overview: TLC072CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC072CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1099603-TLC072CP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1099603-TLC072CP
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1099603-TLC072CP
Win Source Part Number: 1099603-TLC072CP Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 2 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 19V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 1.5 pA Voltage - Input Offset: 390 µV Current - Supply: 2.1mA (x2 Channels) Current - Output / Channel: 57 mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): TLC072CPE4; TLC082CP; TLC082IPTLC072CP .; TLC072CP.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TLC072CPE4,TLC072CPE 4-ND,TLC072CPG4,TLC0 72CPG4-ND,TEXTISTLC0 72CP,296-7229-5,-296 -7229-5,-TLC072CP-ND R,-296-7229-5-ND,-TL C072CPE4,-TLC072CPE4 -NDR,2156-TLC072CP Base Product Number: TLC072 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 16 V

Win Source Part Number: 1099603-TLC072CP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 50
Amplifier Type: General Purpose
Slew Rate: 19V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 1.5 pA
Voltage - Input Offset: 390 µV
Current - Supply: 2.1mA (x2 Channels)
Current - Output / Channel: 57 mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): TLC072CPE4; TLC082CP; TLC082IPTLC072CP .; TLC072CP.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TLC072CPE4,TLC072CPE4-ND,TLC072CPG4,TLC072CPG4-ND,TEXTISTLC072CP,296-7229-5,-296-7229-5,-TLC072CP-NDR,-296-7229-5-ND,-TLC072CPE4,-TLC072CPE4-NDR,2156-TLC072CP
Base Product Number: TLC072
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7229-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7229-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7229-5-ND
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
 - TLC072CP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1900uV Offset-Max, BIMOS, PDIP8

Operational Amplifier, 2 Func, 1900uV Offset-Max, BIMOS, PDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC072CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC072CP
Instrumentation, OP Amps, Buffer Amps TLC072CP
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Linear Amplifier IC - 16620363 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16620363
Linear Amplifier IC 16620363
IC, OP AMP, HI SPEED RRIO; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:16V/µS; SUPPLY VOLTAGE RANGE:± 2.25V TO ± 8V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP, HI SPEED RRIO; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:16V/µS; SUPPLY VOLTAGE RANGE:± 2.25V TO ± 8V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC072CP
Operational Amplifiers - Op Amps TLC072CP
Operational Amplifiers - Op Amps High Speed R/R

Operational Amplifiers - Op Amps High Speed R/R

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC072CP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC072CP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC072CP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC072CP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC072CP
Instrumentation, OP Amps, Buffer Amps TLC072CP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Ic, Op Amp, Hi Speed Rrio; No. Of Amplifiers Texas Instruments - 54AH1569 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Hi Speed Rrio; No. Of Amplifiers Texas Instruments
54AH1569
Ic, Op Amp, Hi Speed Rrio; No. Of Amplifiers Texas Instruments 54AH1569
IC, OP AMP, HI SPEED RRIO; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:16V/µs; Supply Voltage Range:± 2.25V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

IC, OP AMP, HI SPEED RRIO; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:16V/µs; Supply Voltage Range:± 2.25V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLC072CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC072CP
Integrated Circuits (ICs) - Linear - Amplifiers TLC072CP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Radwell International VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC072CP 687-TLC072CP 1099603-TLC072CP 296-7229-5-ND TLC072CP TLC072CP 16620363 TLC072CP TLC072CP TLC072CP 54AH1569 TLC072CP
Product Name TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp Dual 10MHz 16V 57mA Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, Hi Speed Rrio; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts 4.5 volts 2.25 to 8 volts 4.5 volts
VOS 1.9 millivolts 0.3900 millivolts 0.3900 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
Operational Amplifier IC - 687-BUF600AP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3400 V/µs
Bandwidth 650 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers