Texas Instruments TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp TLC074CPWP

Description
Quad Wide-Bandwidth High-Output-Drive Op Amp 20-HTSSOP 0 to 70
Request a Quote Datasheet
Description
Quad Wide-Bandwidth High-Output-Drive Op Amp 20-HTSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp - TLC074CPWP - Texas Instruments
Dallas, TX, United States
TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp
TLC074CPWP
TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp TLC074CPWP
Quad Wide-Bandwidth High-Output-Drive Op Amp 20-HTSSOP 0 to 70

Quad Wide-Bandwidth High-Output-Drive Op Amp 20-HTSSOP 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC074CPWP-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC074CPWP-ND
Instrumentation, Op Amps, Buffer Amps TLC074CPWP-ND
CMOS Amplifier 4 Circuit 20-HTSSOP

CMOS Amplifier 4 Circuit 20-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 10MHz 16V 57mA Operational Amplifier IC
687-TLC074CPWP
Quad 10MHz 16V 57mA Operational Amplifier IC 687-TLC074CPWP
Quad Op Amp, 10MHz, 16V, 57mA Output, HTSSOP Product overview: TLC074CPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC074CPWP can be used for catalog matching and distributor lookup.

Quad Op Amp, 10MHz, 16V, 57mA Output, HTSSOP Product overview: TLC074CPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC074CPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CPWP - 1268634-TLC074CPWP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CPWP
1268634-TLC074CPWP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CPWP 1268634-TLC074CPWP
Manufacturer: Texas Instruments Win Source Part Number: 1268634-TLC074CPWP Packaging: Tube Mounting Style: SMD Supply Current: 2.1mA Amplifier Type: General Purpose Slew Rate: 19V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 1.5pA Voltage - Input Offset: 390μV Current - Output / Channel: 57mA Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: TLC074 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.5V ~ 16V, ±2.25V ~ 8V

Manufacturer: Texas Instruments
Win Source Part Number: 1268634-TLC074CPWP
Packaging: Tube
Mounting Style: SMD
Supply Current: 2.1mA
Amplifier Type: General Purpose
Slew Rate: 19V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Current - Output / Channel: 57mA
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: TLC074
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 16V, ±2.25V ~ 8V

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC074CPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC074CPWP
Integrated Circuits (ICs) - Linear - Amplifiers TLC074CPWP
IC CMOS 4 CIRCUIT 20HTSSOP

IC CMOS 4 CIRCUIT 20HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC074CPWP
Operational Amplifiers - Op Amps TLC074CPWP
Operational Amplifiers - Op Amps Dual Wide-Bandwidth Hi-Output-Drv Op Amp

Operational Amplifiers - Op Amps Dual Wide-Bandwidth Hi-Output-Drv Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC074CPWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC074CPWP
Instrumentation, OP Amps, Buffer Amps TLC074CPWP
CMOS Amplifier 4 Circuit 20-HTSSOP

CMOS Amplifier 4 Circuit 20-HTSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC074CPWP TLC074CPWP-ND 687-TLC074CPWP 1268634-TLC074CPWP TLC074CPWP TLC074CPWP TLC074CPWP
Product Name TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp Instrumentation, Op Amps, Buffer Amps Quad 10MHz 16V 57mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CPWP Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts 4.5 to 16 volts 4.5 volts
VOS 1.9 millivolts 0.3900 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data