Texas Instruments TLC254B LinCMOS(TM) Quad Operational Amplifier TLC254BCD

Description
LinCMOS(TM) Quad Operational Amplifier 14-SOIC
Request a Quote Datasheet
Description
LinCMOS(TM) Quad Operational Amplifier 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC254B LinCMOS(TM) Quad Operational Amplifier - TLC254BCD - Texas Instruments
Dallas, TX, United States
TLC254B LinCMOS(TM) Quad Operational Amplifier
TLC254BCD
TLC254B LinCMOS(TM) Quad Operational Amplifier TLC254BCD
LinCMOS(TM) Quad Operational Amplifier 14-SOIC

LinCMOS(TM) Quad Operational Amplifier 14-SOIC

Buy Now Datasheet
 - TLC254BCD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
1.7MHz 16V SOIC Operational Amplifier IC
687-TLC254BCD
1.7MHz 16V SOIC Operational Amplifier IC 687-TLC254BCD
4-Ch 1.7MHz Op Amp, 16V, 390uV Vos, 60pA Ib, 14-SOIC Product overview: TLC254BCD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC254BCD can be used for catalog matching and distributor lookup.

4-Ch 1.7MHz Op Amp, 16V, 390uV Vos, 60pA Ib, 14-SOIC Product overview: TLC254BCD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC254BCD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254BCD - 142836-TLC254BCD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254BCD
142836-TLC254BCD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254BCD 142836-TLC254BCD
Manufacturer: Texas Instruments Win Source Part Number: 142836-TLC254BCD Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 390μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Operating Supply Current: 4.5mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142836-TLC254BCD
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 4.5mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-2904-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-2904-5-ND
Instrumentation, Op Amps, Buffer Amps 296-2904-5-ND
CMOS Amplifier 4 Circuit Open Drain 14-SOIC

CMOS Amplifier 4 Circuit Open Drain 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC254BCD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC254BCD
Instrumentation, OP Amps, Buffer Amps TLC254BCD
CMOS Amplifier 4 Circuit Open Drain 14-SOIC

CMOS Amplifier 4 Circuit Open Drain 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC254BCD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC254BCD
Integrated Circuits (ICs) - Linear - Amplifiers TLC254BCD
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC254BCD
Operational Amplifiers - Op Amps TLC254BCD
Operational Amplifiers - Op Amps LinCMOS Quad

Operational Amplifiers - Op Amps LinCMOS Quad

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254BCD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC254BCD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC254BCD
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC254BCD TLC254BCD 687-TLC254BCD 142836-TLC254BCD 296-2904-5-ND TLC254BCD TLC254BCD TLC254BCD TLC254BCD
Product Name TLC254B LinCMOS(TM) Quad Operational Amplifier 1.7MHz 16V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254BCD Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.4 to 16 volts 8 volts 1.4 to 16 volts 1.4 volts
VOS 2 millivolts 0.3900 millivolts 0.3400 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
350KHZ Operational Amplifier IC - 687-AD515JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1 V/µs
Bandwidth 0.3500 MHz
Operating Temperature 0 C (32 F)
View Details
3 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details