The TLC1079CN is a CMOS operational amplifier characterized by ultra-low offset voltage and high open-loop gain, making it suitable for precision applications. It operates on a low supply voltage of 1.4 V, ideal for battery-powered devices, and features a power dissipation of approximately 150 µW per amplifier. The device has a common-mode input voltage range that extends below the negative rail and an output voltage range that includes the negative rail, enhancing its versatility in various circuit configurations. With a slew rate of 47 V/ms and an output drive capability exceeding 20 mA, the TLC1079CN can effectively handle small resistive and large capacitive loads. The input offset voltage drift is minimal at 0.1 µV/month, ensuring stable performance over time. Additionally, the device includes internal ESD protection rated up to 2000 V, which helps prevent functional failures during handling. The TLC1079CN is available in multiple packaging options, including a 14-PDIP configuration, making it suitable for high-density applications.
Quad Micropower Precision Low-Voltage Operational Amplifier 14-PDIP
Operational Amplifier, 4 Func, 850uV Offset-Max, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1108063-TLC1079CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.047 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1.4 V to 16 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 110kHz BW, 1.4-16V, 57uA, 32V/µs, 4-Ch Product overview: TLC1079CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110kHz, 16V, 57uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 110kHz, 16V, 57uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1079CN can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
Precision Amplifiers Quad MicroPower
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC1079CN | TLC1079CN | 1108063-TLC1079CN | 296-10236-5-ND | 687-TLC1079CN | TLC1079CN | TLC1079CN | TLC1079CN |
| Product Name | TLC1079 Quad Micropower Precision Low-Voltage Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1079CN | Instrumentation, Op Amps, Buffer Amps | Quad 110kHz 16V 57uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 volts | ||||
| VOS | 0.8500 millivolts | 0.2000 millivolts | 0.1800 millivolts | |||||
| Quiescent Current (IQ) | 17 microamps | |||||||
| CMRR | 70 dB |