Texas Instruments TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp TLC082IDR

Description
Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp - TLC082IDR - Texas Instruments
Dallas, TX, United States
TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp
TLC082IDR
TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp TLC082IDR
Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC -40 to 125

Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082IDR - 131745-TLC082IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082IDR
131745-TLC082IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082IDR 131745-TLC082IDR
Manufacturer: Texas Instruments Win Source Part Number: 131745-TLC082IDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 19 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 390μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V Operating Supply Current: 1.9mA Channel Output Current: 57mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 131745-TLC082IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 16V 10MHz 57mA Operational Amplifier IC
687-TLC082IDR
Dual 16V 10MHz 57mA Operational Amplifier IC 687-TLC082IDR
Dual Op Amp, 16V, 10MHz, 57mA Output, 8-SOIC Product overview: TLC082IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 10MHz, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 10MHz, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082IDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 16V, 10MHz, 57mA Output, 8-SOIC Product overview: TLC082IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 10MHz, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 10MHz, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7271-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7271-1-ND
Instrumentation, Op Amps, Buffer Amps 296-7271-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7271-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7271-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7271-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC082IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC082IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC082IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC082IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC082IDR
Instrumentation, OP Amps, Buffer Amps TLC082IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC082IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC082IDR
Instrumentation, OP Amps, Buffer Amps TLC082IDR
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC082IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC082IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC082IDR
Operational Amplifiers - Op Amps TLC082IDR
Operational Amplifiers - Op Amps Dual Wide Bandwidth Hi-Output Sngl Sply

Operational Amplifiers - Op Amps Dual Wide Bandwidth Hi-Output Sngl Sply

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC082IDR 131745-TLC082IDR 687-TLC082IDR 296-7271-1-ND TLC082IDR TLC082IDR TLC082IDR TLC082IDR TLC082IDR
Product Name TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082IDR Dual 16V 10MHz 57mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 4.5 to 16 volts 8 volts 4.5 volts 4.5 volts
VOS 1.9 millivolts 0.3900 millivolts 0.3900 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
Operational Amplifier IC - 687-CLC502AE-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 800 V/µs
Bandwidth 150 MHz
Operating Temperature -55 C (-67 F)
View Details
5 suppliers
350KHZ Operational Amplifier IC - 687-AD515JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1 V/µs
Bandwidth 0.3500 MHz
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Instrumentation, OP Amps, Buffer Amps - INA115AU-1/1K-TI - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 2.2 milliamps
VOS 0.0250 millivolts
View Details