Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-SOIC 0 to 70
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032564-TLC2264CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 730kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quad Op Amp, 710kHz GBW, Rail-to-Rail, 4-Ch, 16V Max Product overview: TLC2264CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 710kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 710kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264CDR can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OP-AMP, 710KHZ, 0.55V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:710kHz; Slew Rate:0.55V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad Adv LinCMOS Rail-to-Rail
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2264CDR | 296-26733-2-ND | 032564-TLC2264CDR | 687-TLC2264CDR | TLC2264CDR | TLC2264CDR | TLC2264CDR | 26AJ9872 | TLC2264CDR | TLC2264CDR |
| Product Name | TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264CDR | Quad 710kHz 16V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 710Khz, 0.55V/us, Soic-14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 4.4 volts | 4.4 volts | |||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 70 dB |