Dual Low-Noise Rail-To-Rail Operational Amplifier 8-TSSOP 0 to 70
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081333-TLC2272CPW
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Dual Op Amp, 2.18MHz GBW, Rail-to-Rail, 8-TSSOP Product overview: TLC2272CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272CPW can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual Lo-Noise R-To-R Op Amp
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2272CPW | TLC2272CPW | 296-34342-5-ND | 081333-TLC2272CPW | 687-TLC2272CPW | TLC2272CPW | TLC2272CPW | TLC2272CPW |
| Product Name | TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CPW | Dual 2.18MHz TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | |||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 70 dB |