Operational Amplifier, 4 Func, 3000uV Offset-Max, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 899823-TLC2274CNS
Series: Automotive, AEC-Q100
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: General Purpose Amplifier Circuit Rail-to-Rail 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC2274
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Quad Op Amp, 2.18MHz GBW, 3.6V/µs SR, Rail-to-Rail, 14-SOIC Product overview: TLC2274CNS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 3.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 3.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274CNS can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Quad LO-Noise Rail-To-Rail OP AMP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2274CNS | TLC2274CNS-ND | 899823-TLC2274CNS | 687-TLC2274CNS | TLC2274CNS | TLC2274CNS | TLC2274CNS | TLC2274CNS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274CNS | Quad 2.18MHz 3.6V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||
| Package Type | SOP; SOP (NS) | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | 14-SO | Tape and Reel | SOIC; 14-SOIC (0.209\", 5.30mm Width) | Surface Mount | ||
| Life Cycle Stage | Active | Active | Active | |||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 4.8 milliamps | 4.8 milliamps | 4.8 milliamps |