The TLC2272CPSR is a dual operational amplifier from the TLC227x family, featuring rail-to-rail output performance suitable for both single-supply and split-supply applications. It offers a low noise level of 9 nV/,àöHz at 1 kHz and a low input bias current of 1 pA, making it ideal for precision applications. The device has a typical gain bandwidth of 2.2 MHz and a slew rate of 3.6 V/Oºs, which supports higher-speed applications. The input offset voltage is specified at a maximum of 950 OºV at 25°C, ensuring accuracy in signal processing. The TLC2272CPSR is available in an 8-pin SO package and is characterized for operation from 0 to 70°C, making it suitable for a variety of applications including battery-powered devices and transducer interfaces.
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SO 0 to 70
Dual Op Amp, 2.18MHz BW, 300uV Vos, 8V, SOP Product overview: TLC2272CPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272CPSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032575-TLC2272CPSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
Operational Amplifiers - Op Amps Dual Lo-Noise R-To-R Op Amp
IC CMOS 2 CIRCUIT 8SO
IC CMOS 2 CIRCUIT 8SO
IC CMOS 2 CIRCUIT 8SO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2272CPSR | 687-TLC2272CPSR | 032575-TLC2272CPSR | 296-41670-2-ND | TLC2272CPSR | TLC2272CPSR | TLC2272CPSR | TLC2272CPSR | TLC2272CPSR |
| Product Name | TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier | Dual 2.18MHz 8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272CPSR | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 16 volts | 4.4 volts | ||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||
| CMRR | 70 dB |