The TLC254ID is a quad operational amplifier from Texas Instruments, designed for low-power and low-cost applications. It operates with a supply voltage range of 1.4 V to 16 V and supports true single-supply operation. The device features a common-mode input voltage that includes the negative rail, making it suitable for battery-powered and energy-efficient applications. With a low input offset voltage of 1.1 mV and an input bias current of 0.7 pA, the TLC254ID is ideal for high-impedance applications requiring minimal offset errors. The amplifier has a slew rate of 5.3 V/µs and a gain bandwidth product of 2.2 MHz, which supports a variety of applications including transducer interfacing, active filters, and signal buffering. The device is characterized for operation within a temperature range of 0°C to 70°C and is available in a 14-SOIC package. It is important to note that the TLC254ID is marked as obsolete, which may affect availability and support for future projects.
Operational Amplifier, 4 Func, 12000uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 796913-TLC254ID
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Part Status: Obsolete(EOL)
Family Name: TLC254
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA
Manufacturer Package: 14-SOIC
SR - Slew Rate: 5.3 V/μs
GBP - Gain Bandwidth Product: 2.2MHz
Dual Supply Voltage (±): 1.4 V ~ 16 V, ±0.7 V ~ 8 V
Alternative Parts (Cross-Reference): TS274CD; AD8004AR-14-REEL; LT1397CS#TR; TS274ID;
Introduction Date: January 02, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Open Drain 14-SOIC
QUAD OP-AMP, 12000uV OFFSET-MAX, 1.7MHz BAND WIDTH, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: TLC254ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC254ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Open Drain 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC254ID | 796913-TLC254ID | 296-2908-5-ND | 687-TLC254ID | TLC254ID | TLC254ID |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254ID | Instrumentation, Op Amps, Buffer Amps | Quad 1.7MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Package Type | SOP; SOP14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Source Current (IS) | 4.5 milliamps | 2.7 milliamps | 2.7 milliamps | |||
| VOS | 1.1 millivolts | 0.3400 millivolts |