Single Wide-Bandwidth High-Output-Drive Op Amp 8-MSOP-PowerPAD 0 to 70
Operational Amplifier, 1 Func, 1900uV Offset-Max, BIMOS, PDSO8
General Purpose Amplifier 1 Circuit 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1268617-TLC071CDGN
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Family Name: TLC071
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): LT1812IS6#PBF; LT1812CS8#TR; LT1812CS8;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
10MHz Op Amp, Single, 16V, 57mA, BICMOS, HTSSOP Product overview: TLC071CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, 57mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC071CDGN can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8HVSSOP
Operational Amplifiers - Op Amps Sngl Wide-Bandwidth Hi-Output-Drv Op Amp
General Purpose Amplifier 1 Circuit 8-HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC071CDGN | TLC071CDGN | 296-34320-5-ND | 1268617-TLC071CDGN | 687-TLC071CDGN | TLC071CDGN | TLC071CDGN | TLC071CDGN | TLC071CDGN |
| Product Name | TLC071 Single Wide-Bandwidth High-Output-Drive Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071CDGN | 10MHz 16V 57mA HTSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | ||||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |