Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-PDIP 0 to 70
Operational Amplifier, 2 Func, 1900uV Offset-Max, BIMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1268658-TLC082CP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Family Name: TLC082
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): BA728; CA3260EZ; CA3260E;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 10MHz, 16V, 57mA Output, 8-PDIP Product overview: TLC082CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082CP can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual OPAMP Low Power
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC082CP | TLC082CP | 1268658-TLC082CP | 296-7269-5-ND | 687-TLC082CP | TLC082CP | TLC082CP | TLC082CP |
| Product Name | TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082CP | Instrumentation, Op Amps, Buffer Amps | Dual 10MHz 16V 57mA Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | |||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |