The TLC25M2ACD is a dual operational amplifier in an 8-pin SOIC package, designed for single- or dual-supply operation from 1.4 V to 16 V. It features a maximum input offset voltage of 5 mV, common-mode input range including the negative rail, and unity-gain stability. The device supports true single-supply operation, has low power consumption, and includes internal ESD protection rated to 2000 V per MIL-STD-883C, Method 3015.1. It is characterized for operation from 0°C to 70°C.
LinCMOS Dual Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 054922-TLC25M2ACD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 285μA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Open Drain 8-SOIC
Dual Op Amp, 525kHz BW, 2Ch, 0-70°C, 1.4-16V, 8-SOIC Product overview: TLC25M2ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25M2ACD can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Open Drain 8-SOIC
Operational Amplifiers - Op Amps LiNCMOS Med Bias
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC25M2ACD | 054922-TLC25M2ACD | 296-7308-5-ND | 687-TLC25M2ACD | TLC25M2ACD | TLC25M2ACD | TLC25M2ACD | TLC25M2ACD |
| Product Name | TLC25M2A LinCMOS Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M2ACD | Instrumentation, Op Amps, Buffer Amps | Dual 525kHz 16V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 volts | ||||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | |||||||
| CMRR | 65 dB |