The TLC2264CD is a quad operational amplifier from Texas Instruments that features rail-to-rail output performance, making it suitable for both single-supply and split-supply applications. It operates with a low supply current of 500 µA maximum per amplifier, which is advantageous for battery-powered designs. The device exhibits low noise characteristics, with a typical noise voltage of 12 nV/,àöHz at 1 kHz, and a low input bias current of 1 pA, enhancing its performance in high-impedance applications. The common-mode input voltage range includes the negative rail, allowing for versatile signal conditioning. The TLC2264CD is fully specified for operation at 5 V and ±5 V, and it is characterized by a maximum input offset voltage of 950 µV for precision applications. This operational amplifier is particularly well-suited for interfacing with analog-to-digital converters (ADCs) and for applications requiring small-signal conditioning, such as with piezoelectric transducers.
Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-SOIC 0 to 70
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 032563-TLC2264CD
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 730kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Signal Processing
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 710kHz GBW, 8V-16V, 4Ch, 14-SOIC Product overview: TLC2264CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 710kHz, 8V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 710kHz, 8V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264CD can be used for catalog matching and distributor lookup.
OP AMP, 710KHZ, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:820kHz; Slew Rate:0.55V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
IC, OP-AMP, 710KHZ, SOIC-14; NO. OF CHAN; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad Rail-Rail
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2264CD | TLC2264CD | 032563-TLC2264CD | 296-7103-5-ND | 687-TLC2264CD | 36K7645 | 26AJ9871 | TLC2264CD | TLC2264CD | TLC2264CD | TLC2264CD | TLC2264CD |
| Product Name | TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264CD | Instrumentation, Op Amps, Buffer Amps | Quad 710kHz 8V 16V Operational Amplifier IC | Op Amp, 710Khz, Soic-14; No. Of Amplifiers Texas Instruments | Ic, Op-Amp, 710Khz, Soic-14; No. Of Chan; Msl Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 730KHZ RRO 14SOIC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 2.2 to 8 volts | 4.4 volts | |||||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||||
| CMRR | 70 dB |